Vishay Intertechnology, Inc. Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H7410BMB14

Description
Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC50H7410BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC50H7410BMB14
Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H7410BMB14
Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H7410BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7410BMB14-ND
Through Hole Resistors RNC50H7410BMB14-ND
741 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

741 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7410BMB14 RNC50H7410BMB14-ND
Product Name Res Metal Film 741 Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers