Vishay Intertechnology, Inc. RES 73.2 OHM 1/10W .5% AXIAL RNC50H73R2DSBSL

Description
RES 73.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/10W .5% AXIAL - RNC50H73R2DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/10W .5% AXIAL
RNC50H73R2DSBSL
RES 73.2 OHM 1/10W .5% AXIAL RNC50H73R2DSBSL
RES 73.2ohm 1/10W .5% AXIAL

RES 73.2ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H73R2DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H73R2DSBSL-ND
Through Hole Resistors RNC50H73R2DSBSL-ND
73.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H73R2DSBSL RNC50H73R2DSBSL-ND
Product Name RES 73.2 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details