Vishay Intertechnology, Inc. RES 73.2K OHM 1/10W 1% AXIAL RNC50H7322FSBSL

Description
RES 73.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/10W 1% AXIAL - RNC50H7322FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/10W 1% AXIAL
RNC50H7322FSBSL
RES 73.2K OHM 1/10W 1% AXIAL RNC50H7322FSBSL
RES 73.2Kohm 1/10W 1% AXIAL

RES 73.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7322FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7322FSBSL-ND
Through Hole Resistors RNC50H7322FSBSL-ND
73.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7322FSBSL RNC50H7322FSBSL-ND
Product Name RES 73.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details