Vishay Intertechnology, Inc. RES 73.2K OHM 1/10W 1% AXIAL RNC50H7322FRBSL

Description
RES 73.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/10W 1% AXIAL - RNC50H7322FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/10W 1% AXIAL
RNC50H7322FRBSL
RES 73.2K OHM 1/10W 1% AXIAL RNC50H7322FRBSL
RES 73.2Kohm 1/10W 1% AXIAL

RES 73.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7322FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7322FRBSL-ND
Through Hole Resistors RNC50H7322FRBSL-ND
73.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7322FRBSL RNC50H7322FRBSL-ND
Product Name RES 73.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details