Vishay Intertechnology, Inc. RES 73.2K OHM 1/10W .1% AXIAL RNC50H7322BSRSL

Description
RES 73.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/10W .1% AXIAL - RNC50H7322BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/10W .1% AXIAL
RNC50H7322BSRSL
RES 73.2K OHM 1/10W .1% AXIAL RNC50H7322BSRSL
RES 73.2Kohm 1/10W .1% AXIAL

RES 73.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7322BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7322BSRSL-ND
Through Hole Resistors RNC50H7322BSRSL-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7322BSRSL RNC50H7322BSRSL-ND
Product Name RES 73.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers