Vishay Intertechnology, Inc. Through Hole Resistors RNC50H7321FSBSL

Description
7.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H7321FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7321FSBSL-ND
Through Hole Resistors RNC50H7321FSBSL-ND
7.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.32K OHM 1/10W 1% AXIAL - RNC50H7321FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/10W 1% AXIAL
RNC50H7321FSBSL
RES 7.32K OHM 1/10W 1% AXIAL RNC50H7321FSBSL
RES 7.32Kohm 1/10W 1% AXIAL

RES 7.32Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H7321FSBSL-ND RNC50H7321FSBSL
Product Name Through Hole Resistors RES 7.32K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers