Vishay Intertechnology, Inc. RES 7.32K OHM 1/10W .5% AXIAL RNC50H7321DSRSL

Description
RES 7.32Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/10W .5% AXIAL - RNC50H7321DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/10W .5% AXIAL
RNC50H7321DSRSL
RES 7.32K OHM 1/10W .5% AXIAL RNC50H7321DSRSL
RES 7.32Kohm 1/10W .5% AXIAL

RES 7.32Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7321DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7321DSRSL-ND
Through Hole Resistors RNC50H7321DSRSL-ND
7.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7321DSRSL RNC50H7321DSRSL-ND
Product Name RES 7.32K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details