Vishay Intertechnology, Inc. Through Hole Resistors RNC50H7321DSBSL

Description
7.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H7321DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7321DSBSL-ND
Through Hole Resistors RNC50H7321DSBSL-ND
7.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.32K OHM 1/10W .5% AXIAL - RNC50H7321DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/10W .5% AXIAL
RNC50H7321DSBSL
RES 7.32K OHM 1/10W .5% AXIAL RNC50H7321DSBSL
RES 7.32Kohm 1/10W .5% AXIAL

RES 7.32Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H7321DSBSL-ND RNC50H7321DSBSL
Product Name Through Hole Resistors RES 7.32K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers