Vishay Intertechnology, Inc. RES 7.23K OHM 1/10W .1% AXIAL RNC50H7231BSRSL

Description
RES 7.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.23K OHM 1/10W .1% AXIAL - RNC50H7231BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 1/10W .1% AXIAL
RNC50H7231BSRSL
RES 7.23K OHM 1/10W .1% AXIAL RNC50H7231BSRSL
RES 7.23Kohm 1/10W .1% AXIAL

RES 7.23Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7231BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7231BSRSL-ND
Through Hole Resistors RNC50H7231BSRSL-ND
7.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7231BSRSL RNC50H7231BSRSL-ND
Product Name RES 7.23K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers