Vishay Intertechnology, Inc. RES 71.5 OHM 1/10W 1% AXIAL RNC50H71R5FSRE6

Description
RES 71.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/10W 1% AXIAL - RNC50H71R5FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/10W 1% AXIAL
RNC50H71R5FSRE6
RES 71.5 OHM 1/10W 1% AXIAL RNC50H71R5FSRE6
RES 71.5ohm 1/10W 1% AXIAL

RES 71.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H71R5FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H71R5FSRE6-ND
Through Hole Resistors RNC50H71R5FSRE6-ND
71.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1605
Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1605
Resistor,Metal Film,71.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,71.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H71R5FSRE6 RNC50H71R5FSRE6-ND 53C1605
Product Name RES 71.5 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,71.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details