Vishay Intertechnology, Inc. RES 71.5K OHM 1/10W 1% AXIAL RNC50H7152FSB14

Description
RES 71.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/10W 1% AXIAL - RNC50H7152FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/10W 1% AXIAL
RNC50H7152FSB14
RES 71.5K OHM 1/10W 1% AXIAL RNC50H7152FSB14
RES 71.5Kohm 1/10W 1% AXIAL

RES 71.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RNC50H7152FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H7152FSB14-ND
Through Hole Resistors 541-RNC50H7152FSB14-ND
71.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7152FSB14 541-RNC50H7152FSB14-ND
Product Name RES 71.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details