Vishay Intertechnology, Inc. RES 715 OHM 1/10W 1% AXIAL RNC50H7150FRBSL

Description
RES 715ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/10W 1% AXIAL - RNC50H7150FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/10W 1% AXIAL
RNC50H7150FRBSL
RES 715 OHM 1/10W 1% AXIAL RNC50H7150FRBSL
RES 715ohm 1/10W 1% AXIAL

RES 715ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7150FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7150FRBSL-ND
Through Hole Resistors RNC50H7150FRBSL-ND
715 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7150FRBSL RNC50H7150FRBSL-ND
Product Name RES 715 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details