Vishay Intertechnology, Inc. MF,1/10W,68.1,1%,50PPM,S/.001%,BULK RNC50H68R1FSB14

Description
MF,1/10W,68.1,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,68.1,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,68.1,1%,50PPM,S/.001%,BULK - RNC50H68R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,68.1,1%,50PPM,S/.001%,BULK
RNC50H68R1FSB14
MF,1/10W,68.1,1%,50PPM,S/.001%,BULK RNC50H68R1FSB14
MF,1/10W,68.1,1%,50P PM,S/.001%,BULK

MF,1/10W,68.1,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H68R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H68R1FSB14-ND
Through Hole Resistors RNC50H68R1FSB14-ND
68.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1458
Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1458
Resistor,Metal Film,68.1Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,68.1Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H68R1FSB14 RNC50H68R1FSB14-ND 53C1458
Product Name MF,1/10W,68.1,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,68.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details