Vishay Intertechnology, Inc. RES 68.1 OHM 1/10W .1% AXIAL RNC50H68R1BSRSL

Description
RES 68.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/10W .1% AXIAL - RNC50H68R1BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/10W .1% AXIAL
RNC50H68R1BSRSL
RES 68.1 OHM 1/10W .1% AXIAL RNC50H68R1BSRSL
RES 68.1ohm 1/10W .1% AXIAL

RES 68.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H68R1BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H68R1BSRSL-ND
Through Hole Resistors RNC50H68R1BSRSL-ND
68.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H68R1BSRSL RNC50H68R1BSRSL-ND
Product Name RES 68.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details