Vishay Intertechnology, Inc. RES 681K OHM 1/10W 1% AXIAL RNC50H6813FSRSL

Description
RES 681Kohm 1/10W 1% AXIAL
Request a Quote
Description
RES 681Kohm 1/10W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/10W 1% AXIAL - RNC50H6813FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/10W 1% AXIAL
RNC50H6813FSRSL
RES 681K OHM 1/10W 1% AXIAL RNC50H6813FSRSL
RES 681Kohm 1/10W 1% AXIAL

RES 681Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC50H6813FSRSL
Product Name RES 681K OHM 1/10W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details