Vishay Intertechnology, Inc. RES 68.1K OHM 1/10W 1% AXIAL RNC50H6812FSRSL

Description
RES 68.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/10W 1% AXIAL - RNC50H6812FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/10W 1% AXIAL
RNC50H6812FSRSL
RES 68.1K OHM 1/10W 1% AXIAL RNC50H6812FSRSL
RES 68.1Kohm 1/10W 1% AXIAL

RES 68.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6812FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6812FSRSL-ND
Through Hole Resistors RNC50H6812FSRSL-ND
68.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6812FSRSL RNC50H6812FSRSL-ND
Product Name RES 68.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details