Vishay Intertechnology, Inc. MF,1/10W,68.1K,.1%,50PPM,S/.001%,T/R RNC50H6812BSRE6

Description
MF,1/10W,68.1K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,68.1K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,68.1K,.1%,50PPM,S/.001%,T/R - RNC50H6812BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,68.1K,.1%,50PPM,S/.001%,T/R
RNC50H6812BSRE6
MF,1/10W,68.1K,.1%,50PPM,S/.001%,T/R RNC50H6812BSRE6
MF,1/10W,68.1K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,68.1K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H6812BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6812BSRE6-ND
Through Hole Resistors RNC50H6812BSRE6-ND
68.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6812BSRE6 RNC50H6812BSRE6-ND
Product Name MF,1/10W,68.1K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details