Vishay Intertechnology, Inc. MF,1/10W,6.81K,.1%,50PPM,S/.001%,T/R RNC50H6811BSRE6

Description
MF,1/10W,6.81K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,6.81K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,6.81K,.1%,50PPM,S/.001%,T/R - RNC50H6811BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,6.81K,.1%,50PPM,S/.001%,T/R
RNC50H6811BSRE6
MF,1/10W,6.81K,.1%,50PPM,S/.001%,T/R RNC50H6811BSRE6
MF,1/10W,6.81K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,6.81K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H6811BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6811BSRE6-ND
Through Hole Resistors RNC50H6811BSRE6-ND
6.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6811BSRE6 RNC50H6811BSRE6-ND
Product Name MF,1/10W,6.81K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details