Vishay Intertechnology, Inc. RES 67.3K OHM 1/10W .5% AXIAL RNC50H6732DSBSL

Description
RES 67.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 67.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3K OHM 1/10W .5% AXIAL - RNC50H6732DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3K OHM 1/10W .5% AXIAL
RNC50H6732DSBSL
RES 67.3K OHM 1/10W .5% AXIAL RNC50H6732DSBSL
RES 67.3Kohm 1/10W .5% AXIAL

RES 67.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6732DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6732DSBSL-ND
Through Hole Resistors RNC50H6732DSBSL-ND
67.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

67.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6732DSBSL RNC50H6732DSBSL-ND
Product Name RES 67.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers