Vishay Intertechnology, Inc. RES 67.3K OHM 1/10W .1% AXIAL RNC50H6732BSBSL

Description
RES 67.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 67.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3K OHM 1/10W .1% AXIAL - RNC50H6732BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3K OHM 1/10W .1% AXIAL
RNC50H6732BSBSL
RES 67.3K OHM 1/10W .1% AXIAL RNC50H6732BSBSL
RES 67.3Kohm 1/10W .1% AXIAL

RES 67.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6732BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6732BSBSL-ND
Through Hole Resistors RNC50H6732BSBSL-ND
67.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

67.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6732BSBSL RNC50H6732BSBSL-ND
Product Name RES 67.3K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details