Vishay Intertechnology, Inc. RES 6.73K OHM 1/10W .5% AXIAL RNC50H6731DSB14

Description
RES 6.73Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.73Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.73K OHM 1/10W .5% AXIAL - RNC50H6731DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.73K OHM 1/10W .5% AXIAL
RNC50H6731DSB14
RES 6.73K OHM 1/10W .5% AXIAL RNC50H6731DSB14
RES 6.73Kohm 1/10W .5% AXIAL

RES 6.73Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6731DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6731DSB14-ND
Through Hole Resistors RNC50H6731DSB14-ND
6.73 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.73 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6731DSB14 RNC50H6731DSB14-ND
Product Name RES 6.73K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6730 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details