Vishay Intertechnology, Inc. RES 6.65K OHM 1/10W .1% AXIAL RNC50H6651BSBSL

Description
RES 6.65Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/10W .1% AXIAL - RNC50H6651BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/10W .1% AXIAL
RNC50H6651BSBSL
RES 6.65K OHM 1/10W .1% AXIAL RNC50H6651BSBSL
RES 6.65Kohm 1/10W .1% AXIAL

RES 6.65Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6651BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6651BSBSL-ND
Through Hole Resistors RNC50H6651BSBSL-ND
6.65 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6651BSBSL RNC50H6651BSBSL-ND
Product Name RES 6.65K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers