Vishay Intertechnology, Inc. RES 665 OHM 1/10W 1% AXIAL RNC50H6650FSB14

Description
RES 665ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/10W 1% AXIAL - RNC50H6650FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/10W 1% AXIAL
RNC50H6650FSB14
RES 665 OHM 1/10W 1% AXIAL RNC50H6650FSB14
RES 665ohm 1/10W 1% AXIAL

RES 665ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6650FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6650FSB14-ND
Through Hole Resistors RNC50H6650FSB14-ND
665 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6650FSB14 RNC50H6650FSB14-ND
Product Name RES 665 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details