Vishay Intertechnology, Inc. RES 65.7K OHM 1/10W .5% AXIAL RNC50H6572DSBSL

Description
RES 65.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/10W .5% AXIAL - RNC50H6572DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/10W .5% AXIAL
RNC50H6572DSBSL
RES 65.7K OHM 1/10W .5% AXIAL RNC50H6572DSBSL
RES 65.7Kohm 1/10W .5% AXIAL

RES 65.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6572DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6572DSBSL-ND
Through Hole Resistors RNC50H6572DSBSL-ND
65.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

65.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6572DSBSL RNC50H6572DSBSL-ND
Product Name RES 65.7K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details