Vishay Intertechnology, Inc. RES 65.7K OHM 1/10W .1% AXIAL RNC50H6572BSR36

Description
RES 65.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/10W .1% AXIAL - RNC50H6572BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/10W .1% AXIAL
RNC50H6572BSR36
RES 65.7K OHM 1/10W .1% AXIAL RNC50H6572BSR36
RES 65.7Kohm 1/10W .1% AXIAL

RES 65.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6572BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6572BSR36-ND
Through Hole Resistors RNC50H6572BSR36-ND
65.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

65.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6572BSR36 RNC50H6572BSR36-ND
Product Name RES 65.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details