Vishay Intertechnology, Inc. RES 6.57K OHM 1/10W 1% AXIAL RNC50H6571FSB14

Description
RES 6.57Kohm 1/10W 1% AXIAL
Request a Quote
Description
RES 6.57Kohm 1/10W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 1/10W 1% AXIAL - RNC50H6571FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/10W 1% AXIAL
RNC50H6571FSB14
RES 6.57K OHM 1/10W 1% AXIAL RNC50H6571FSB14
RES 6.57Kohm 1/10W 1% AXIAL

RES 6.57Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC50H6571FSB14
Product Name RES 6.57K OHM 1/10W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details