Vishay Intertechnology, Inc. RES 64.9 OHM 1/10W 1% AXIAL RNC50H64R9FSBSL

Description
RES 64.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/10W 1% AXIAL - RNC50H64R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/10W 1% AXIAL
RNC50H64R9FSBSL
RES 64.9 OHM 1/10W 1% AXIAL RNC50H64R9FSBSL
RES 64.9ohm 1/10W 1% AXIAL

RES 64.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H64R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H64R9FSBSL-ND
Through Hole Resistors RNC50H64R9FSBSL-ND
64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H64R9FSBSL RNC50H64R9FSBSL-ND
Product Name RES 64.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details