Vishay Intertechnology, Inc. Through Hole Resistors RNC50H64R9FSB14

Description
64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H64R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H64R9FSB14-ND
Through Hole Resistors RNC50H64R9FSB14-ND
64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,64.9,1%,50PPM,S/.001%,BULK - RNC50H64R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,64.9,1%,50PPM,S/.001%,BULK
RNC50H64R9FSB14
MF,1/10W,64.9,1%,50PPM,S/.001%,BULK RNC50H64R9FSB14
MF,1/10W,64.9,1%,50P PM,S/.001%,BULK

MF,1/10W,64.9,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H64R9FSB14-ND RNC50H64R9FSB14
Product Name Through Hole Resistors MF,1/10W,64.9,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details