Vishay Intertechnology, Inc. Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H6493BRB14

Description
Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50H6493BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50H6493BRB14
Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H6493BRB14
Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H6493BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6493BRB14-ND
Through Hole Resistors RNC50H6493BRB14-ND
649 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6493BRB14 RNC50H6493BRB14-ND
Product Name Res Metal Film 649K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details