Vishay Intertechnology, Inc. RES 6.49K OHM 1/10W .1% AXIAL RNC50H6491BSB14

Description
RES 6.49Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/10W .1% AXIAL - RNC50H6491BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/10W .1% AXIAL
RNC50H6491BSB14
RES 6.49K OHM 1/10W .1% AXIAL RNC50H6491BSB14
RES 6.49Kohm 1/10W .1% AXIAL

RES 6.49Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6491BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6491BSB14-ND
Through Hole Resistors RNC50H6491BSB14-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,6.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1313 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1313
Resistor,metal Film,6.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1313
Resistor,Metal Film,6.49KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,6.49KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H6491BSB14 RNC50H6491BSB14-ND 53C1313
Product Name RES 6.49K OHM 1/10W .1% AXIAL Through Hole Resistors Resistor,metal Film,6.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details