Vishay Intertechnology, Inc. RES 649 OHM 1/10W .5% AXIAL RNC50H6490DSBSL

Description
RES 649ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/10W .5% AXIAL - RNC50H6490DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/10W .5% AXIAL
RNC50H6490DSBSL
RES 649 OHM 1/10W .5% AXIAL RNC50H6490DSBSL
RES 649ohm 1/10W .5% AXIAL

RES 649ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6490DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6490DSBSL-ND
Through Hole Resistors RNC50H6490DSBSL-ND
649 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6490DSBSL RNC50H6490DSBSL-ND
Product Name RES 649 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details