Vishay Intertechnology, Inc. RES 64.2K OHM 1/10W .5% AXIAL RNC50H6422DSBSL

Description
RES 64.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/10W .5% AXIAL - RNC50H6422DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/10W .5% AXIAL
RNC50H6422DSBSL
RES 64.2K OHM 1/10W .5% AXIAL RNC50H6422DSBSL
RES 64.2Kohm 1/10W .5% AXIAL

RES 64.2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6422DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6422DSBSL-ND
Through Hole Resistors RNC50H6422DSBSL-ND
64.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6422DSBSL RNC50H6422DSBSL-ND
Product Name RES 64.2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details