Vishay Intertechnology, Inc. RES 63.4 OHM 1/10W 1% AXIAL RNC50H63R4FSR36

Description
RES 63.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/10W 1% AXIAL - RNC50H63R4FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/10W 1% AXIAL
RNC50H63R4FSR36
RES 63.4 OHM 1/10W 1% AXIAL RNC50H63R4FSR36
RES 63.4ohm 1/10W 1% AXIAL

RES 63.4ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H63R4FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H63R4FSR36-ND
Through Hole Resistors RNC50H63R4FSR36-ND
63.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1240
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1240
Resistor,Metal Film,63.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,63.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H63R4FSR36 RNC50H63R4FSR36-ND 53C1240
Product Name RES 63.4 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details