Vishay Intertechnology, Inc. RES 6.34K OHM 1/10W 1% AXIAL RNC50H6341FSR36

Description
RES 6.34Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/10W 1% AXIAL - RNC50H6341FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/10W 1% AXIAL
RNC50H6341FSR36
RES 6.34K OHM 1/10W 1% AXIAL RNC50H6341FSR36
RES 6.34Kohm 1/10W 1% AXIAL

RES 6.34Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6341FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6341FSR36-ND
Through Hole Resistors RNC50H6341FSR36-ND
6.34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1263
Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1263
Resistor,Metal Film,6.34KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,6.34KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H6341FSR36 RNC50H6341FSR36-ND 53C1263
Product Name RES 6.34K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details