Vishay Intertechnology, Inc. RES 6.34K OHM 1/10W .5% AXIAL RNC50H6341DSRSL

Description
RES 6.34Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/10W .5% AXIAL - RNC50H6341DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/10W .5% AXIAL
RNC50H6341DSRSL
RES 6.34K OHM 1/10W .5% AXIAL RNC50H6341DSRSL
RES 6.34Kohm 1/10W .5% AXIAL

RES 6.34Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6341DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6341DSRSL-ND
Through Hole Resistors RNC50H6341DSRSL-ND
6.34 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6341DSRSL RNC50H6341DSRSL-ND
Product Name RES 6.34K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details