Vishay Intertechnology, Inc. RES 634 OHM 1/10W 1% AXIAL RNC50H6340FSB14

Description
RES 634ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/10W 1% AXIAL - RNC50H6340FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/10W 1% AXIAL
RNC50H6340FSB14
RES 634 OHM 1/10W 1% AXIAL RNC50H6340FSB14
RES 634ohm 1/10W 1% AXIAL

RES 634ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6340FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6340FSB14-ND
Through Hole Resistors RNC50H6340FSB14-ND
634 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6340FSB14 RNC50H6340FSB14-ND
Product Name RES 634 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details