Vishay Precision Group RES 62.6K OHM 1/10W .5% AXIAL RNC50H6262DSB14

Description
RES 62.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 62.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6K OHM 1/10W .5% AXIAL - RNC50H6262DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K OHM 1/10W .5% AXIAL
RNC50H6262DSB14
RES 62.6K OHM 1/10W .5% AXIAL RNC50H6262DSB14
RES 62.6Kohm 1/10W .5% AXIAL

RES 62.6Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6262DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6262DSB14-ND
Through Hole Resistors RNC50H6262DSB14-ND
62.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,62.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 06M9287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,62.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
06M9287
Resistor,metal Film,62.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 06M9287
Resistor,Metal Film,62.6KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,62.6KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H6262DSB14 RNC50H6262DSB14-ND 06M9287
Product Name RES 62.6K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,62.6Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers