Vishay Intertechnology, Inc. Through Hole Resistors RNC50H6261DSB14

Description
6.26 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.26 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H6261DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6261DSB14-ND
Through Hole Resistors RNC50H6261DSB14-ND
6.26 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.26 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.26K OHM 1/10W .5% AXIAL - RNC50H6261DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.26K OHM 1/10W .5% AXIAL
RNC50H6261DSB14
RES 6.26K OHM 1/10W .5% AXIAL RNC50H6261DSB14
RES 6.26Kohm 1/10W .5% AXIAL

RES 6.26Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H6261DSB14-ND RNC50H6261DSB14
Product Name Through Hole Resistors RES 6.26K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers