Vishay Intertechnology, Inc. RES 626 OHM 1/10W .1% AXIAL RNC50H6260BSBSL

Description
RES 626ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 626ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 626 OHM 1/10W .1% AXIAL - RNC50H6260BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 626 OHM 1/10W .1% AXIAL
RNC50H6260BSBSL
RES 626 OHM 1/10W .1% AXIAL RNC50H6260BSBSL
RES 626ohm 1/10W .1% AXIAL

RES 626ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6260BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6260BSBSL-ND
Through Hole Resistors RNC50H6260BSBSL-ND
626 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

626 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6260BSBSL RNC50H6260BSBSL-ND
Product Name RES 626 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 626 ohms 626 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details