Vishay Intertechnology, Inc. RES 61.9 OHM 1/10W 1% AXIAL RNC50H61R9FRB14

Description
RES 61.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/10W 1% AXIAL - RNC50H61R9FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/10W 1% AXIAL
RNC50H61R9FRB14
RES 61.9 OHM 1/10W 1% AXIAL RNC50H61R9FRB14
RES 61.9ohm 1/10W 1% AXIAL

RES 61.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H61R9FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H61R9FRB14-ND
Through Hole Resistors RNC50H61R9FRB14-ND
61.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H61R9FRB14 RNC50H61R9FRB14-ND
Product Name RES 61.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers