Vishay Intertechnology, Inc. RES 619K OHM 1/10W 1% AXIAL RNC50H6193FPBSL

Description
RES 619Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/10W 1% AXIAL - RNC50H6193FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/10W 1% AXIAL
RNC50H6193FPBSL
RES 619K OHM 1/10W 1% AXIAL RNC50H6193FPBSL
RES 619Kohm 1/10W 1% AXIAL

RES 619Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6193FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6193FPBSL-ND
Through Hole Resistors RNC50H6193FPBSL-ND
619 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6193FPBSL RNC50H6193FPBSL-ND
Product Name RES 619K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers