Vishay Intertechnology, Inc. MF,1/10W,619K ,.1%,50PPM,S/.001%,BULK RNC50H6193BSB14

Description
MF,1/10W,619K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,619K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,619K ,.1%,50PPM,S/.001%,BULK - RNC50H6193BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,619K ,.1%,50PPM,S/.001%,BULK
RNC50H6193BSB14
MF,1/10W,619K ,.1%,50PPM,S/.001%,BULK RNC50H6193BSB14
MF,1/10W,619K ,.1%,50PPM,S/.001%,B ULK

MF,1/10W,619K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H6193BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6193BSB14-ND
Through Hole Resistors RNC50H6193BSB14-ND
619 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6193BSB14 RNC50H6193BSB14-ND
Product Name MF,1/10W,619K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details