Vishay Intertechnology, Inc. Through Hole Resistors RNC50H6191FSRE6

Description
6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H6191FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6191FSRE6-ND
Through Hole Resistors RNC50H6191FSRE6-ND
6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,6.19K ,1%,50PPM,S/.001%,T/R - RNC50H6191FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,6.19K ,1%,50PPM,S/.001%,T/R
RNC50H6191FSRE6
MF,1/10W,6.19K ,1%,50PPM,S/.001%,T/R RNC50H6191FSRE6
MF,1/10W,6.19K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,6.19K ,1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H6191FSRE6-ND RNC50H6191FSRE6
Product Name Through Hole Resistors MF,1/10W,6.19K ,1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details