Vishay Intertechnology, Inc. RES 6.19K OHM 1/10W .1% AXIAL RNC50H6191BSRSL

Description
RES 6.19Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/10W .1% AXIAL - RNC50H6191BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/10W .1% AXIAL
RNC50H6191BSRSL
RES 6.19K OHM 1/10W .1% AXIAL RNC50H6191BSRSL
RES 6.19Kohm 1/10W .1% AXIAL

RES 6.19Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6191BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6191BSRSL-ND
Through Hole Resistors RNC50H6191BSRSL-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6191BSRSL RNC50H6191BSRSL-ND
Product Name RES 6.19K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details