Vishay Intertechnology, Inc. RES 60.4 OHM 1/10W 1% AXIAL RNC50H60R4FSBSL

Description
RES 60.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/10W 1% AXIAL - RNC50H60R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/10W 1% AXIAL
RNC50H60R4FSBSL
RES 60.4 OHM 1/10W 1% AXIAL RNC50H60R4FSBSL
RES 60.4ohm 1/10W 1% AXIAL

RES 60.4ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H60R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H60R4FSBSL-ND
Through Hole Resistors RNC50H60R4FSBSL-ND
60.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H60R4FSBSL RNC50H60R4FSBSL-ND
Product Name RES 60.4 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details