Vishay Intertechnology, Inc. RES 604K OHM 1/10W .5% AXIAL RNC50H6043DSRSL

Description
RES 604Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/10W .5% AXIAL - RNC50H6043DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/10W .5% AXIAL
RNC50H6043DSRSL
RES 604K OHM 1/10W .5% AXIAL RNC50H6043DSRSL
RES 604Kohm 1/10W .5% AXIAL

RES 604Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6043DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6043DSRSL-ND
Through Hole Resistors RNC50H6043DSRSL-ND
604 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6043DSRSL RNC50H6043DSRSL-ND
Product Name RES 604K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details