Vishay Intertechnology, Inc. Through Hole Resistors RNC50H6042FSB14

Description
60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H6042FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6042FSB14-ND
Through Hole Resistors RNC50H6042FSB14-ND
60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,60.4K ,1%,50PPM,S/.001%,BULK - RNC50H6042FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,60.4K ,1%,50PPM,S/.001%,BULK
RNC50H6042FSB14
MF,1/10W,60.4K ,1%,50PPM,S/.001%,BULK RNC50H6042FSB14
MF,1/10W,60.4K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,60.4K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H6042FSB14-ND RNC50H6042FSB14
Product Name Through Hole Resistors MF,1/10W,60.4K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details