Vishay Intertechnology, Inc. RES 60.4K OHM 1/10W 1% AXIAL RNC50H6042FRB14

Description
RES 60.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/10W 1% AXIAL - RNC50H6042FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/10W 1% AXIAL
RNC50H6042FRB14
RES 60.4K OHM 1/10W 1% AXIAL RNC50H6042FRB14
RES 60.4Kohm 1/10W 1% AXIAL

RES 60.4Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6042FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6042FRB14-ND
Through Hole Resistors RNC50H6042FRB14-ND
60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6042FRB14 RNC50H6042FRB14-ND
Product Name RES 60.4K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details