Vishay Intertechnology, Inc. RES 59.7K OHM 1/10W .1% AXIAL RNC50H5972BSBSL

Description
RES 59.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 59.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.7K OHM 1/10W .1% AXIAL - RNC50H5972BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7K OHM 1/10W .1% AXIAL
RNC50H5972BSBSL
RES 59.7K OHM 1/10W .1% AXIAL RNC50H5972BSBSL
RES 59.7Kohm 1/10W .1% AXIAL

RES 59.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5972BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5972BSBSL-ND
Through Hole Resistors RNC50H5972BSBSL-ND
59.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5972BSBSL RNC50H5972BSBSL-ND
Product Name RES 59.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details