Vishay Intertechnology, Inc. RES 597 OHM 1/10W .5% AXIAL RNC50H5970DSBSL

Description
RES 597ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 597ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 597 OHM 1/10W .5% AXIAL - RNC50H5970DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 597 OHM 1/10W .5% AXIAL
RNC50H5970DSBSL
RES 597 OHM 1/10W .5% AXIAL RNC50H5970DSBSL
RES 597ohm 1/10W .5% AXIAL

RES 597ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5970DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5970DSBSL-ND
Through Hole Resistors RNC50H5970DSBSL-ND
597 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

597 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5970DSBSL RNC50H5970DSBSL-ND
Product Name RES 597 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 597 ohms 597 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details